TE Connectivity Connector Backshells BTA3-16-06-1-C

Description
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel Dimensions Cable Entry Diameter : 9.5 MM  [.374 INCH ] Compatible Cable Diameter Range (MM) : 0 - 9.5 Product Length : 34.2 MM  [1.34 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 16 Other Entry Size Code : 06 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel Dimensions Cable Entry Diameter : 9.5 MM  [.374 INCH ] Compatible Cable Diameter Range (MM) : 0 - 9.5 Product Length : 34.2 MM  [1.34 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 16 Other Entry Size Code : 06 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - BTA3-16-06-1-C - TE Connectivity
Berwyn, PA, United States
Connector Backshells
BTA3-16-06-1-C
Connector Backshells BTA3-16-06-1-C
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel Dimensions Cable Entry Diameter : 9.5 MM  [.374 INCH ] Compatible Cable Diameter Range (MM) : 0 - 9.5 Product Length : 34.2 MM  [1.34 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 16 Other Entry Size Code : 06 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Electroless Nickel

Dimensions


  • Cable Entry Diameter : 9.5 MM  [.374 INCH ]
  • Compatible Cable Diameter Range (MM) : 0 - 9.5
  • Product Length : 34.2 MM  [1.34 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 16

Other


  • Entry Size Code : 06

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet
Connector Backshell - BTA3-16-06-1-C - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
BTA3-16-06-1-C
Connector Backshell BTA3-16-06-1-C
Band Strap Backshells

Band Strap Backshells

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number BTA3-16-06-1-C BTA3-16-06-1-C
Product Name Connector Backshells Connector Backshell
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details