TE Connectivity Connector Backshells BTA1-16-08-4-J

Description
Body Features Primary Product Material : Stainless Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : 12.7 MM  [.5 INCH ] Compatible Cable Diameter Range : 0 - 12.7 MM  [0 - .5 INCH ] Product Length : 28 MM  [1.1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 16 Other Entry Size Code : 08 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : 12.7 MM  [.5 INCH ] Compatible Cable Diameter Range : 0 - 12.7 MM  [0 - .5 INCH ] Product Length : 28 MM  [1.1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 16 Other Entry Size Code : 08 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - BTA1-16-08-4-J - TE Connectivity
Berwyn, PA, United States
Connector Backshells
BTA1-16-08-4-J
Connector Backshells BTA1-16-08-4-J
Body Features Primary Product Material : Stainless Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : 12.7 MM  [.5 INCH ] Compatible Cable Diameter Range : 0 - 12.7 MM  [0 - .5 INCH ] Product Length : 28 MM  [1.1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 16 Other Entry Size Code : 08 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel
  • Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002)

Dimensions


  • Cable Entry Diameter : 12.7 MM  [.5 INCH ]
  • Compatible Cable Diameter Range : 0 - 12.7 MM  [0 - .5 INCH ]
  • Product Length : 28 MM  [1.1 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 16

Other


  • Entry Size Code : 08

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet
Connector Backshell - BTA1-16-08-4-J - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
BTA1-16-08-4-J
Connector Backshell BTA1-16-08-4-J
backshell

backshell

Buy Now
Backshells and Cable Clamps - 17-BTA1-16-08-4-J-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
17-BTA1-16-08-4-J-ND
Backshells and Cable Clamps 17-BTA1-16-08-4-J-ND
BTA1-16-08-4-J

BTA1-16-08-4-J

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BTA1-16-08-4-J BTA1-16-08-4-J 17-BTA1-16-08-4-J-ND
Product Name Connector Backshells Connector Backshell Backshells and Cable Clamps
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 016961-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
Circular Connector Contacts - 1508-006-1157-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details