TE ConnectivityConnector BackshellsBTA1-14-04-1-ZB-SB
Description
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Zinc Cobalt
Dimensions Cable Entry Diameter : 6.3 MM [.248 INCH ] Compatible Cable Diameter Range : 0 - 6.3 MM [0 - .25 INCH ] Product Length : 28 MM [1.1 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Operation/Applicatio
n Compatible With Connector Shell Size : 14
Other Entry Size Code : 04
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
TE Connectivity
Powell Electronics, Inc.
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Zinc Cobalt
Dimensions Cable Entry Diameter : 6.3 MM [.248 INCH ] Compatible Cable Diameter Range : 0 - 6.3 MM [0 - .25 INCH ] Product Length : 28 MM [1.1 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Operation/Applicatio
n Compatible With Connector Shell Size : 14
Other Entry Size Code : 04
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Zinc Cobalt
Dimensions Cable Entry Diameter : 6.3 MM [.248 INCH ] Compatible Cable Diameter Range : 0 - 6.3 MM [0 - .25 INCH ] Product Length : 28 MM [1.1 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Operation/Applicatio
n Compatible With Connector Shell Size : 14
Other Entry Size Code : 04
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
Primary Product Material : Aluminum
Primary Product Plating Material : Zinc Cobalt
Dimensions
Cable Entry Diameter : 6.3 MM [.248 INCH ]
Compatible Cable Diameter Range : 0 - 6.3 MM [0 - .25 INCH ]
Product Length : 28 MM [1.1 INCH ]
Housing Features
Body Orientation : Straight
Compatible With Connector Shape : Circular
Operation/Application
Compatible With Connector Shell Size : 14
Other
Entry Size Code : 04
Product Type Features
Connector Backshell Product Style : Ruggedized
Connector Backshell Product Type : Backshell
Sealable : Yes
Usage Conditions
Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]