Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1231320-BSTS-15X25
Packaging: Box
Color: Black
Length: 7.62 m
Material: Polymer
Categories: Heat Shrink Tubing
Alternative Parts (Cross-Reference): BSTS15X25; CB5041-000;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Lead Free: Not Applicable
RoHS: Compliant
Min Operating Temperature: -55 °C
ELV: Compliant
Max Operating Temperature: -90 °C
High Temperature Compatible: No
HEAT SHRINK TUBE, SINGLE WALL, I Product overview: BSTS-15X25 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Heat Shrink Tubing, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 483-BSTS-15X25 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1231320-BSTS-15X25 | 483-BSTS-15X25 |
| Product Name | Heat Shrink Tubing - BSTS-15X25 | Cable Assembly |
| Standards / Certifications | RoHS |