TE Connectivity Heat Shrink Tubing, 27.94Mm, Clear; Shrink Ratio Raychem Te Connectivity BSTS-11X25-CL/NM

Description
HEAT SHRINK TUBING, 27.94MM, CLEAR; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.1"; I.D. Supplied - Metric:27.94mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:25ft; Length - Metric:7.62m; Product Range:BSTS Series RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 27.94MM, CLEAR; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.1"; I.D. Supplied - Metric:27.94mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:25ft; Length - Metric:7.62m; Product Range:BSTS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 27.94Mm, Clear; Shrink Ratio Raychem Te Connectivity - 79T9485 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 27.94Mm, Clear; Shrink Ratio Raychem Te Connectivity
79T9485
Heat Shrink Tubing, 27.94Mm, Clear; Shrink Ratio Raychem Te Connectivity 79T9485
HEAT SHRINK TUBING, 27.94MM, CLEAR; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.1"; I.D. Supplied - Metric:27.94mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:25ft; Length - Metric:7.62m; Product Range:BSTS Series RoHS Compliant: Yes

HEAT SHRINK TUBING, 27.94MM, CLEAR; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.1"; I.D. Supplied - Metric:27.94mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:25ft; Length - Metric:7.62m; Product Range:BSTS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 79T9485
Product Name Heat Shrink Tubing, 27.94Mm, Clear; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Alfagomma® 0.75 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0194 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 0.7500 inch (19.05 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
shrink tube - 036163-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details