TE Connectivity CB5015-000 1899279-5 BSTS-07X4 BSTS-07X4

Description
CB5015-000 1899279-5 BSTS-07X4
Request a Quote Datasheet
Description
CB5015-000 1899279-5 BSTS-07X4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CB5015-000 1899279-5 BSTS-07X4 - BSTS-07X4 - Heilind Electronics, Inc.
Wilmington, MA, United States
CB5015-000 1899279-5 BSTS-07X4
BSTS-07X4
CB5015-000 1899279-5 BSTS-07X4 BSTS-07X4
CB5015-000 1899279-5 BSTS-07X4

CB5015-000 1899279-5 BSTS-07X4

Buy Now
Heat Shrink Tubing - 2027697 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
2027697
Heat Shrink Tubing 2027697
Thick wall heatshrink tubing,19.1mm i/d

Thick wall heatshrink tubing,19.1mm i/d

Supplier's Site
Heat Shrink Tubing - BSTS-07X4-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
BSTS-07X4-ND
Heat Shrink Tubing BSTS-07X4-ND
"Heat Shrink Tubing, Semi Rigid 0.750"" (19.05mm) 3 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Semi Rigid 0.750"" (19.05mm) 3 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 19.1Mm Id, Po, Blk, 4Ft; Shrink Ratio Raychem Te Connectivity - 22J0740 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 19.1Mm Id, Po, Blk, 4Ft; Shrink Ratio Raychem Te Connectivity
22J0740
Heat Shrink Tubing, 19.1Mm Id, Po, Blk, 4Ft; Shrink Ratio Raychem Te Connectivity 22J0740
HEAT SHRINK TUBING, 19.1MM ID, PO, BLK, 4FT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.751"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:3.94ft; Length - Metric:1.2m; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 19.1MM ID, PO, BLK, 4FT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.751"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:3.94ft; Length - Metric:1.2m; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number BSTS-07X4 2027697 BSTS-07X4-ND 22J0740
Product Name CB5015-000 1899279-5 BSTS-07X4 Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 19.1Mm Id, Po, Blk, 4Ft; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-2000-060-7.874 - Caplugs
Specs
Material Rubber - Synthetic
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/4-01-QB6IN-12 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3937 inch (10 mm)
View Details