TE Connectivity Heat Shrink Tubing, 7.62Mm Id, Po, Black, 4Ft; Shrink Ratio Raychem Te Connectivity BSTS-03X4

Description
HEAT SHRINK TUBING, 7.62MM ID, PO, BLACK, 4FT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.3"; I.D. Supplied - Metric:7.62mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:BSTS Series RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 7.62MM ID, PO, BLACK, 4FT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.3"; I.D. Supplied - Metric:7.62mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:BSTS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 7.62Mm Id, Po, Black, 4Ft; Shrink Ratio Raychem Te Connectivity - 42M1305 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 7.62Mm Id, Po, Black, 4Ft; Shrink Ratio Raychem Te Connectivity
42M1305
Heat Shrink Tubing, 7.62Mm Id, Po, Black, 4Ft; Shrink Ratio Raychem Te Connectivity 42M1305
HEAT SHRINK TUBING, 7.62MM ID, PO, BLACK, 4FT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.3"; I.D. Supplied - Metric:7.62mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:BSTS Series RoHS Compliant: Yes

HEAT SHRINK TUBING, 7.62MM ID, PO, BLACK, 4FT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.3"; I.D. Supplied - Metric:7.62mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:BSTS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 42M1305
Product Name Heat Shrink Tubing, 7.62Mm Id, Po, Black, 4Ft; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Food Grade Acrylated Olefin Heat Shrink - HS-614 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 2887438 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1 inch (25.4 mm)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/4-02-QB6IN-12 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details