TE Connectivity Circular Connector Housings BSTA896NN0086202A000

Description
4 (3 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut
Request a Quote Datasheet
Description
4 (3 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 2452-BSTA896NN0086202A000-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
2452-BSTA896NN0086202A000-ND
Circular Connector Housings 2452-BSTA896NN0086202A000-ND
4 (3 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

4 (3 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

Buy Now Datasheet
Industrial Circular Connectors - 2515715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2515715
Industrial Circular Connectors 2515715
TE Connectivity BSTA896NN0086202A000

TE Connectivity BSTA896NN0086202A000

Supplier's Site
Industrial Circular Connectors - 2515714 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2515714
Industrial Circular Connectors 2515714
TE Connectivity BSTA896NN0086202A000

TE Connectivity BSTA896NN0086202A000

Supplier's Site
Circular Connector, Plug, 4Pos, Cable; Product Range Intercontec - Te Connectivity - 73AH9758 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4Pos, Cable; Product Range Intercontec - Te Connectivity
73AH9758
Circular Connector, Plug, 4Pos, Cable; Product Range Intercontec - Te Connectivity 73AH9758
CIRCULAR CONNECTOR, PLUG, 4POS, CABLE; Product Range:SpeedTec 917 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 4POS, CABLE; Product Range:SpeedTec 917 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2452-BSTA896NN0086202A000-ND 2515715 73AH9758
Product Name Circular Connector Housings Industrial Circular Connectors Circular Connector, Plug, 4Pos, Cable; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-109-955-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details