TE Connectivity Industrial Circular Connectors BSTA896NN0085202A000

Description
TE Connectivity BSTA896NN0085202A000
Request a Quote Datasheet
Description
TE Connectivity BSTA896NN0085202A000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 2515711 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2515711
Industrial Circular Connectors 2515711
TE Connectivity BSTA896NN0085202A000

TE Connectivity BSTA896NN0085202A000

Supplier's Site
Industrial Circular Connectors - 2515713 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2515713
Industrial Circular Connectors 2515713
TE Connectivity BSTA896NN0085202A000

TE Connectivity BSTA896NN0085202A000

Supplier's Site
Circular Connector Housings - 2452-BSTA896NN0085202A000-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
2452-BSTA896NN0085202A000-ND
Circular Connector Housings 2452-BSTA896NN0085202A000-ND
4 (3 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

4 (3 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

Buy Now Datasheet
Circular Connector, Plug, 4Pos, Cable; Product Range Intercontec - Te Connectivity - 73AH9757 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4Pos, Cable; Product Range Intercontec - Te Connectivity
73AH9757
Circular Connector, Plug, 4Pos, Cable; Product Range Intercontec - Te Connectivity 73AH9757
CIRCULAR CONNECTOR, PLUG, 4POS, CABLE; Product Range:SpeedTec 917 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 4POS, CABLE; Product Range:SpeedTec 917 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2515711 2452-BSTA896NN0085202A000-ND 73AH9757
Product Name Industrial Circular Connectors Circular Connector Housings Circular Connector, Plug, 4Pos, Cable; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products