917 PLUG, SPEEDTEC
TE Connectivity BSTA878NN0086055A000
TE Connectivity BSTA878NN0086055A000
CIRCULAR CONNECTOR, PLUG, 7POS, CABLE; Product Range:SpeedTec 917 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2452-BSTA878NN0086055A000-ND | 2515710 | 73AH9756 |
| Product Name | Circular Connector Housings | Industrial Circular Connectors | Circular Connector, Plug, 7Pos, Cable; Product Range Intercontec - Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |