CIRCULAR CONN, PLUG, 7POS, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:-; Contact Material:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 35AJ1892 |
| Product Name | Circular Conn, Plug, 7Pos, Cable; Product Range Intercontec - Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors |