The Circular Connector Plug, part number 31AJ4148, is designed for cable-to-cable applications, supporting both power and signal transmission. It features a free-hanging cable mount configuration and is constructed with a metal shell made of zinc alloy, plated with electrodeposited nickel for enhanced durability. The connector has a shell size of 23 and accommodates cable diameters ranging from 9.5 mm to 14.5 mm. This connector operates at a maximum voltage of 630 VAC and is rated for 500 mating cycles, ensuring reliable performance over time. It is environmentally rated to IP67, providing protection against dust and water ingress. The operating temperature range is from -20 °C to 130 °C, making it suitable for various industrial applications. The connector is compliant with UL standards and RoHS directives, ensuring it meets regulatory requirements for safety and environmental impact.
CIRCULAR CONN, PLUG, 8POS, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:-; Contact Material:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 31AJ4148 |
| Product Name | Circular Conn, Plug, 8Pos, Cable; Product Range Intercontec - Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors |