TE Connectivity Industrial Circular Connectors BSTA078NN00420235000

Description
TE Connectivity BSTA078NN00420235000
Request a Quote Datasheet
Description
TE Connectivity BSTA078NN00420235000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 2050053 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2050053
Industrial Circular Connectors 2050053
TE Connectivity BSTA078NN00420235000

TE Connectivity BSTA078NN00420235000

Supplier's Site
Circular Connector Housings - 2452-BSTA078NN00420235000-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
2452-BSTA078NN00420235000-ND
Circular Connector Housings 2452-BSTA078NN00420235000-ND
8 (4 + 3 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

8 (4 + 3 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

Buy Now Datasheet
Circular Connector, Plug, 8Pos, Cable; Product Range Intercontec - Te Connectivity - 73AH9753 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8Pos, Cable; Product Range Intercontec - Te Connectivity
73AH9753
Circular Connector, Plug, 8Pos, Cable; Product Range Intercontec - Te Connectivity 73AH9753
CIRCULAR CONNECTOR, PLUG, 8POS, CABLE; Product Range:SpeedTec 923 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 8POS, CABLE; Product Range:SpeedTec 923 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2050053 2452-BSTA078NN00420235000-ND 73AH9753
Product Name Industrial Circular Connectors Circular Connector Housings Circular Connector, Plug, 8Pos, Cable; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MRCB-RG142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau NF04 - Miniature connector -  - Schaltbau GmbH
Specs
Voltage Rating 12 volts
Current Rating 3.0 amps
View Details
Power Connectors - 114916P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers