TE Connectivity Circular Power Connectors BSA440N0009100B000

Description
Body Features Product Weight : 28 G  [.988 OZ ] Configuration Features Number of Positions : 8 Number of Power Positions : 4 Number of Signal Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Protection : With Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 1.8 - 2.2 MM  [.071 - .087 INCH ] Wire Size (MMSQ) : .5 - .6 Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Body Orientation : Straight Housing Color : Gray Housing Material : Zinc Alloy Industry Standards CSA Rating : Not Certified Compatible With Agency/Standards Products : VDE UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Thread Size : M12 x 1 Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Packaging Features Packaging Method : Carton Product Type Features Assembly Requirement : Unassembled Kit Circular Connector Shell Type : Metal-Shell Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector Seal & Plug Type : O-Ring Sealable : Yes Termination Features Termination Method to Wire & Cable : Pre-Terminated to Cable Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 28 G  [.988 OZ ] Configuration Features Number of Positions : 8 Number of Power Positions : 4 Number of Signal Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Protection : With Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 1.8 - 2.2 MM  [.071 - .087 INCH ] Wire Size (MMSQ) : .5 - .6 Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Body Orientation : Straight Housing Color : Gray Housing Material : Zinc Alloy Industry Standards CSA Rating : Not Certified Compatible With Agency/Standards Products : VDE UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Thread Size : M12 x 1 Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Packaging Features Packaging Method : Carton Product Type Features Assembly Requirement : Unassembled Kit Circular Connector Shell Type : Metal-Shell Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector Seal & Plug Type : O-Ring Sealable : Yes Termination Features Termination Method to Wire & Cable : Pre-Terminated to Cable Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - BSA440N0009100B000 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
BSA440N0009100B000
Circular Power Connectors BSA440N0009100B000
Body Features Product Weight : 28 G  [.988 OZ ] Configuration Features Number of Positions : 8 Number of Power Positions : 4 Number of Signal Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Protection : With Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 1.8 - 2.2 MM  [.071 - .087 INCH ] Wire Size (MMSQ) : .5 - .6 Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Body Orientation : Straight Housing Color : Gray Housing Material : Zinc Alloy Industry Standards CSA Rating : Not Certified Compatible With Agency/Standards Products : VDE UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Thread Size : M12 x 1 Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Packaging Features Packaging Method : Carton Product Type Features Assembly Requirement : Unassembled Kit Circular Connector Shell Type : Metal-Shell Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector Seal & Plug Type : O-Ring Sealable : Yes Termination Features Termination Method to Wire & Cable : Pre-Terminated to Cable Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]

Body Features


  • Product Weight : 28 G  [.988 OZ ]

Configuration Features


  • Number of Positions : 8
  • Number of Power Positions : 4
  • Number of Signal Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 8
  • Contact Protection : With
  • Contact Type : Socket

Dimensions


  • Compatible Insulation Diameter Range : 1.8 - 2.2 MM  [.071 - .087 INCH ]
  • Wire Size (MMSQ) : .5 - .6
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Body Orientation : Straight
  • Housing Color : Gray
  • Housing Material : Zinc Alloy

Industry Standards


  • CSA Rating : Not Certified
  • Compatible With Agency/Standards Products : VDE
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded Coupling
  • Thread Size : M12 x 1

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Assembly Requirement : Unassembled Kit
  • Circular Connector Shell Type : Metal-Shell
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector Seal & Plug Type : O-Ring
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Pre-Terminated to Cable

Usage Conditions


  • Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number BSA440N0009100B000
Product Name Circular Power Connectors
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2491071-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
 - 1-1877068-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
Solar Connectors - 1-2477516-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details