Body Features Circular Connector Insulation Material Type : PBT GF Environmental Protection : IP67 Peripheral Seal Material : FKM Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel
Configuration Features Contacts Preloaded : No Number of Positions : 9 Number of Power Positions : 4 Number of Signal Positions : 5
Dimensions Cable Diameter Range : 14 - 17 MM [.55 - .67 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 250, 630 Operating Voltage (VDC) : 250, 630
Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23
Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Threaded
Operation/Applicatio
n Circuit Application : Power & Signal Durability Rating (CYCLE) : 500 Shielded : Yes
Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Housing Assembly Connector System : Cable-to-Cable Sealable : Yes Shell Type : Metal
Usage Conditions Operating Temperature Range : -20 - 130 DEGC [-4 - 266 DEGF ]
Body Features
- Circular Connector Insulation Material Type : PBT GF
- Environmental Protection : IP67
- Peripheral Seal Material : FKM
- Shell Base Material : Zinc Alloy
- Shell Plating Material : Electrodeposited Nickel
Configuration Features
- Contacts Preloaded : No
- Number of Positions : 9
- Number of Power Positions : 4
- Number of Signal Positions : 5
Dimensions
- Cable Diameter Range : 14 - 17 MM [.55 - .67 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 250, 630
- Operating Voltage (VDC) : 250, 630
Housing Features
- Alignment Keyed : 0°
- Circular Connector Shell Size : 23
Industry Standards
- Compatible With Approved Standards Products : UL
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Free-Hanging (In-Line)
- Mating Retention : With
- Mating Retention Type : Threaded
Operation/Application
- Circuit Application : Power & Signal
- Durability Rating (CYCLE) : 500
- Shielded : Yes
Product Type Features
- Circular Connector Type : Circular Connector Plug
- Connector Product Type : Housing Assembly
- Connector System : Cable-to-Cable
- Sealable : Yes
- Shell Type : Metal
Usage Conditions
- Operating Temperature Range : -20 - 130 DEGC [-4 - 266 DEGF ]