TE Connectivity Circular Power Connectors BSA078F35420100000

Description
Configuration Features Number of Positions : 8 Number of Power Positions : 4 Number of Signal Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 7, 30 Contact Type : Socket Electrical Characteristics Operating Voltage (VAC) : 630, 250 Operating Voltage (VDC) : 250, 630 Housing Features Circular Connector Shell Size : 23 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Circular Connector Shell Type : Metal-Shell Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 8 Number of Power Positions : 4 Number of Signal Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 7, 30 Contact Type : Socket Electrical Characteristics Operating Voltage (VAC) : 630, 250 Operating Voltage (VDC) : 250, 630 Housing Features Circular Connector Shell Size : 23 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Circular Connector Shell Type : Metal-Shell Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - BSA078F35420100000 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
BSA078F35420100000
Circular Power Connectors BSA078F35420100000
Configuration Features Number of Positions : 8 Number of Power Positions : 4 Number of Signal Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 7, 30 Contact Type : Socket Electrical Characteristics Operating Voltage (VAC) : 630, 250 Operating Voltage (VDC) : 250, 630 Housing Features Circular Connector Shell Size : 23 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Circular Connector Shell Type : Metal-Shell Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]

Configuration Features


  • Number of Positions : 8
  • Number of Power Positions : 4
  • Number of Signal Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 7, 30
  • Contact Type : Socket

Electrical Characteristics


  • Operating Voltage (VAC) : 630, 250
  • Operating Voltage (VDC) : 250, 630

Housing Features


  • Circular Connector Shell Size : 23

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Product Type Features


  • Circular Connector Shell Type : Metal-Shell
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number BSA078F35420100000
Product Name Circular Power Connectors
Applications Residential
Mounting Style Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products