TE Connectivity Circular Power Connectors BSA078F19110235000

Description
Configuration Features Number of Positions : 8 Number of Power Positions : 4 Number of Signal Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 7, 30 Contact Type : Socket Electrical Characteristics Operating Voltage (VAC) : 250, 630 Operating Voltage (VDC) : 250, 630 Housing Features Circular Connector Shell Size : 23 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Circular Connector Shell Type : Metal-Shell Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 8 Number of Power Positions : 4 Number of Signal Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 7, 30 Contact Type : Socket Electrical Characteristics Operating Voltage (VAC) : 250, 630 Operating Voltage (VDC) : 250, 630 Housing Features Circular Connector Shell Size : 23 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Circular Connector Shell Type : Metal-Shell Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - BSA078F19110235000 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
BSA078F19110235000
Circular Power Connectors BSA078F19110235000
Configuration Features Number of Positions : 8 Number of Power Positions : 4 Number of Signal Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 7, 30 Contact Type : Socket Electrical Characteristics Operating Voltage (VAC) : 250, 630 Operating Voltage (VDC) : 250, 630 Housing Features Circular Connector Shell Size : 23 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Circular Connector Shell Type : Metal-Shell Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]

Configuration Features


  • Number of Positions : 8
  • Number of Power Positions : 4
  • Number of Signal Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 7, 30
  • Contact Type : Socket

Electrical Characteristics


  • Operating Voltage (VAC) : 250, 630
  • Operating Voltage (VDC) : 250, 630

Housing Features


  • Circular Connector Shell Size : 23

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Product Type Features


  • Circular Connector Shell Type : Metal-Shell
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number BSA078F19110235000
Product Name Circular Power Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 1-1609158-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
Solar Connectors - 1-2470351-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
IEC Unfiltered Inlets - 1-1609112-6 - TE Connectivity
Specs
Device Type Receptacle; Power Entry Module
Applications Residential
Standards / Certifications RoHS
View Details
2 suppliers
Rectangular Power Connectors - 1-172331-2 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
View Details