Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1189279-BND40AC00-12
Material: Aluminium
Categories: Custom Parts
Alternative Parts (Cross-Reference): CS1333-000;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -65 °C
ELV: Compliant
Wire/Cable Diameter: 6.4 mm
Max Operating Temperature: 200 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1189279-BND40AC00-1205A |
| Product Name | Custom Parts - Custom Parts (B - D) - BND40AC00-1205A |