1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 600mOhm
1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 600mOhm
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes |
| Product Number | 1712-BMC1JY1500ANCT-ND | 2455728P |
| Product Name | Ferrite Beads and Chips | Ferrite Beads |
| DCR | 0.6000 ohms | |
| Rated DC Current | 200 milliamps | 200 milliamps |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Packing Method | Tape Reel |