TE Connectivity Ferrite Beads and Chips BMC1JY0420AN

Description
1 Ferrite Bead 0603 (1608 Metric) 400mA 300mOhm
Request a Quote Datasheet
Description
1 Ferrite Bead 0603 (1608 Metric) 400mA 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1712-BMC1JY0420ANCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1712-BMC1JY0420ANCT-ND
Ferrite Beads and Chips 1712-BMC1JY0420ANCT-ND
1 Ferrite Bead 0603 (1608 Metric) 400mA 300mOhm

1 Ferrite Bead 0603 (1608 Metric) 400mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 1712-BMC1JY0420ANTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1712-BMC1JY0420ANTR-ND
Ferrite Beads and Chips 1712-BMC1JY0420ANTR-ND
1 Ferrite Bead 0603 (1608 Metric) 400mA 300mOhm

1 Ferrite Bead 0603 (1608 Metric) 400mA 300mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1712-BMC1JY0420ANCT-ND
Product Name Ferrite Beads and Chips
DCR 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP1JFTTD600PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 0402AF-200XJLW - 996067-0402AF-200XJLW - Win Source Electronics
Specs
Technology Standard
Testing Frequency 7900 kHz
DCR 0.0500 ohms
View Details
Ferrite Beads - 1-2176743-5 - TE Connectivity
Specs
Impedance 100 ohms
DCR 0.1500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers