TE Connectivity ™ Ferrite Beads and Chips - BMB2A0120AN4 BMB2A0120AN4

Description
Manufacturer: TE Connectivity Passive Product Win Source Part Number: 770254-BMB2A0120AN4 Series: BMB-A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0805 Mounting: SMD Number of Lines: 1 Impedance @ Frequency: 120 Ohm @ 100MHz Family Name: BMB-A Categories: Filters Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Height (Maximum): 0.043" (1.10mm) Current Rating (Maximum): 300mA DC Resistance (DCR) (Maximum): 300 mOhm Alternative Parts (Cross-Reference): MLB-201209-0120A-N1; MLB-201209-0120A-N2; MLB-201209-0120A-N4; MLB-201209-0120R-S2; Introduction Date: April 12, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Passive Product Win Source Part Number: 770254-BMB2A0120AN4 Series: BMB-A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0805 Mounting: SMD Number of Lines: 1 Impedance @ Frequency: 120 Ohm @ 100MHz Family Name: BMB-A Categories: Filters Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Height (Maximum): 0.043" (1.10mm) Current Rating (Maximum): 300mA DC Resistance (DCR) (Maximum): 300 mOhm Alternative Parts (Cross-Reference): MLB-201209-0120A-N1; MLB-201209-0120A-N2; MLB-201209-0120A-N4; MLB-201209-0120R-S2; Introduction Date: April 12, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BMB2A0120AN4 - BMB2A0120AN4 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BMB2A0120AN4
BMB2A0120AN4
Ferrite Beads and Chips - BMB2A0120AN4 BMB2A0120AN4
Manufacturer: TE Connectivity Passive Product Win Source Part Number: 770254-BMB2A0120AN4 Series: BMB-A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0805 Mounting: SMD Number of Lines: 1 Impedance @ Frequency: 120 Ohm @ 100MHz Family Name: BMB-A Categories: Filters Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Height (Maximum): 0.043" (1.10mm) Current Rating (Maximum): 300mA DC Resistance (DCR) (Maximum): 300 mOhm Alternative Parts (Cross-Reference): MLB-201209-0120A-N1; MLB-201209-0120A-N2; MLB-201209-0120A-N4; MLB-201209-0120R-S2; Introduction Date: April 12, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Passive Product
Win Source Part Number: 770254-BMB2A0120AN4
Series: BMB-A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0805
Mounting: SMD
Number of Lines: 1
Impedance @ Frequency: 120 Ohm @ 100MHz
Family Name: BMB-A
Categories: Filters
Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
Height (Maximum): 0.043" (1.10mm)
Current Rating (Maximum): 300mA
DC Resistance (DCR) (Maximum): 300 mOhm
Alternative Parts (Cross-Reference): MLB-201209-0120A-N1; MLB-201209-0120A-N2; MLB-201209-0120A-N4; MLB-201209-0120R-S2;
Introduction Date: April 12, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BMB2A0120AN4
Product Name Ferrite Beads and Chips - BMB2A0120AN4
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.128″ Dia Wire - A1429-6-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Ceramics for Valveless Piston Metering Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; valveless piston metering pumps
View Details
Ceramic Thermocouple Protection Tube -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Density 3.6 to 3.9 g/cc (30.04 to 32.55 lbs/gal)
View Details