TE Connectivity 60Ohm 100MHz 0.85A Inductor and Choke BMB2A0060LN2

Description
Ferrite Beads Multi-Layer 60Ohm 25% 100MHz 0.85A 0.05Ohm DCR 0805 T/R Product overview: BMB2A0060LN2 from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60Ohm, 100MHz, 0.85A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60Ohm, 100MHz, 0.85A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BMB2A0060LN2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ferrite Beads Multi-Layer 60Ohm 25% 100MHz 0.85A 0.05Ohm DCR 0805 T/R Product overview: BMB2A0060LN2 from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60Ohm, 100MHz, 0.85A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60Ohm, 100MHz, 0.85A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BMB2A0060LN2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60Ohm 100MHz 0.85A Inductor and Choke - 841-BMB2A0060LN2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60Ohm 100MHz 0.85A Inductor and Choke
841-BMB2A0060LN2
60Ohm 100MHz 0.85A Inductor and Choke 841-BMB2A0060LN2
Ferrite Beads Multi-Layer 60Ohm 25% 100MHz 0.85A 0.05Ohm DCR 0805 T/R Product overview: BMB2A0060LN2 from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60Ohm, 100MHz, 0.85A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60Ohm, 100MHz, 0.85A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BMB2A0060LN2 can be used for catalog matching and distributor lookup.

Ferrite Beads Multi-Layer 60Ohm 25% 100MHz 0.85A 0.05Ohm DCR 0805 T/R Product overview: BMB2A0060LN2 from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60Ohm, 100MHz, 0.85A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60Ohm, 100MHz, 0.85A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BMB2A0060LN2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - A102077TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
A102077TR-ND
Ferrite Beads and Chips A102077TR-ND
60 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 850mA 50mOhm

60 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 850mA 50mOhm

Buy Now Datasheet
Filters - Ferrite Beads and Chips - 1352016-BMB2A0060LN2 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1352016-BMB2A0060LN2
Filters - Ferrite Beads and Chips 1352016-BMB2A0060LN2
Win Source Part Number: 1352016-BMB2A0060LN2 Category: Filters - Ferrite Beads and Chips Series: BMB-L Package: Tape & Reel Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Current Rating (Max): 850mA Standard Package: 4,000 Height (Max): 0.043" (1.10mm) Number of Lines: 1 Impedance @ Frequency: 60 Ohms @ 100 MHz Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: TE Connectivity Passive Product Product Status: Obsolete DC Resistance (DCR) (Max): 50mOhm

Win Source Part Number: 1352016-BMB2A0060LN2
Category: Filters - Ferrite Beads and Chips
Series: BMB-L
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
Current Rating (Max): 850mA
Standard Package: 4,000
Height (Max): 0.043" (1.10mm)
Number of Lines: 1
Impedance @ Frequency: 60 Ohms @ 100 MHz
Mounting Type: Surface Mount
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: TE Connectivity Passive Product
Product Status: Obsolete
DC Resistance (DCR) (Max): 50mOhm

Buy Now Datasheet
Ferrite Bead, 0.05Ohm, 850Ma, 0805; Ferrite Case Style Sigmainductors Te Connectivity - 01M7026 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.05Ohm, 850Ma, 0805; Ferrite Case Style Sigmainductors Te Connectivity
01M7026
Ferrite Bead, 0.05Ohm, 850Ma, 0805; Ferrite Case Style Sigmainductors Te Connectivity 01M7026
FERRITE BEAD, 0.05OHM, 850mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:60ohm; DC Current Rating:850mA; Product Range:BMB-L Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

FERRITE BEAD, 0.05OHM, 850mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:60ohm; DC Current Rating:850mA; Product Range:BMB-L Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Chip Inductors Inductors, Coils, and Chokes
Product Number 841-BMB2A0060LN2 A102077TR-ND 1352016-BMB2A0060LN2 01M7026
Product Name 60Ohm 100MHz 0.85A Inductor and Choke Ferrite Beads and Chips Filters - Ferrite Beads and Chips Ferrite Bead, 0.05Ohm, 850Ma, 0805; Ferrite Case Style Sigmainductors Te Connectivity
Inductance Tolerance 25 (+/- %)
Impedance 60 ohms 60 ohms 60 ohms
Lead Style SMD/SMT
Standards and Certifications RoHS RoHS
DCR 0.0500 ohms 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data