TE Connectivity Ferrite Beads and Chips BMB1J0120RS2

Description
120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 400mOhm
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BMB1J0120RS2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
BMB1J0120RS2-ND
Ferrite Beads and Chips BMB1J0120RS2-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 400mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 400mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number BMB1J0120RS2-ND
Product Name Ferrite Beads and Chips
DCR 0.4000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.016uH 250MHz 0.7A Inductor and Choke - 71-0603CS-16NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Ferrite Beads - 1-2176748-4 - TE Connectivity
Specs
Impedance 100 ohms
DCR 0.0500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Technology Standard
Testing Frequency 1 kHz
DCR 0.1000 ohms
View Details