TE Connectivity Twisted Pair Cable BM9170-000

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Dimensions Wire Size (AWG) : 10 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : Spec 80 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Dimensions Wire Size (AWG) : 10 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : Spec 80 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - BM9170-000 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
BM9170-000
Twisted Pair Cable BM9170-000
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Dimensions Wire Size (AWG) : 10 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : Spec 80 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer

Dimensions


  • Wire Size (AWG) : 10

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Usage Conditions


  • Cable Type : Spec 80
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number BM9170-000
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 0192153001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyalkene
Cable Conductor Copper
View Details
Modular Twisted Pair Cable Assemblies - 1-2322423-0 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Power Cable - 164559-000 - TE Connectivity
Specs
Cable Insulation Radiation-Crosslinked, Modified Flexible ETFE
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
2 suppliers
Twisted Pair Cable - 142553-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers