TE Connectivity Heat Shrink Tubing BM8771-000

Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 70 MM  [2.75 INCH ] Expanded Inside Diameter (Min) : 9 MM  [.354 INCH ] Heat Shrink Tubing Size Range : 2.3 - 9 MM  [.09 - .354 INCH ] Recovered Inside Diameter (Max) : 2.3 MM  [.09 INCH ] Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : SCT Wall Type : Dual Usage Conditions Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Vibration, Fluids, Abrasion, Mechanical Damage, Strain Relief Operating Temperature Range (DEGC) : -40 - 150 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 110
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 70 MM  [2.75 INCH ] Expanded Inside Diameter (Min) : 9 MM  [.354 INCH ] Heat Shrink Tubing Size Range : 2.3 - 9 MM  [.09 - .354 INCH ] Recovered Inside Diameter (Max) : 2.3 MM  [.09 INCH ] Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : SCT Wall Type : Dual Usage Conditions Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Vibration, Fluids, Abrasion, Mechanical Damage, Strain Relief Operating Temperature Range (DEGC) : -40 - 150 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - BM8771-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
BM8771-000
Heat Shrink Tubing BM8771-000
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 70 MM  [2.75 INCH ] Expanded Inside Diameter (Min) : 9 MM  [.354 INCH ] Heat Shrink Tubing Size Range : 2.3 - 9 MM  [.09 - .354 INCH ] Recovered Inside Diameter (Max) : 2.3 MM  [.09 INCH ] Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : SCT Wall Type : Dual Usage Conditions Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Vibration, Fluids, Abrasion, Mechanical Damage, Strain Relief Operating Temperature Range (DEGC) : -40 - 150 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 110

Body Features


  • Flexibility : Semi-Rigid
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 4:1

Dimensions


  • Cut Length : 70 MM  [2.75 INCH ]
  • Expanded Inside Diameter (Min) : 9 MM  [.354 INCH ]
  • Heat Shrink Tubing Size Range : 2.3 - 9 MM  [.09 - .354 INCH ]
  • Recovered Inside Diameter (Max) : 2.3 MM  [.09 INCH ]

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : SCT
  • Wall Type : Dual

Usage Conditions


  • Heat Shrink Tubing Flammability : Flame-Retardant
  • Heat Shrink Tubing Resistance : Vibration, Fluids, Abrasion, Mechanical Damage, Strain Relief
  • Operating Temperature Range (DEGC) : -40 - 150
  • Recovery Temperature (DEGC) : 135
  • Shrink Temperature (Min) (DEGC) : 110
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number BM8771-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0989076005 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 095445-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 019271-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0337284001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details