TE Connectivity Dead Break Connections BM8136-000

Description
Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 120 - 400 Compatible Conductor Diameter Range : 7.6 - 24.6 MM  [.299 - .968 INCH ] Compatible Insulation Diameter Range : 21 - 33 MM  [.82 - 1.29 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : Inner Cone Marine-Offshore-Ship building Certified : No Other Installation Instruction : German, English Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa Product Type Features Bushing Type : Size 2 Cable Shield Style : Copper Wire Installation Technology : Wedge & Contact Ring Screened : Screened
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 120 - 400 Compatible Conductor Diameter Range : 7.6 - 24.6 MM  [.299 - .968 INCH ] Compatible Insulation Diameter Range : 21 - 33 MM  [.82 - 1.29 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : Inner Cone Marine-Offshore-Ship building Certified : No Other Installation Instruction : German, English Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa Product Type Features Bushing Type : Size 2 Cable Shield Style : Copper Wire Installation Technology : Wedge & Contact Ring Screened : Screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - BM8136-000 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
BM8136-000
Dead Break Connections BM8136-000
Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 120 - 400 Compatible Conductor Diameter Range : 7.6 - 24.6 MM  [.299 - .968 INCH ] Compatible Insulation Diameter Range : 21 - 33 MM  [.82 - 1.29 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : Inner Cone Marine-Offshore-Ship building Certified : No Other Installation Instruction : German, English Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa Product Type Features Bushing Type : Size 2 Cable Shield Style : Copper Wire Installation Technology : Wedge & Contact Ring Screened : Screened

Body Features


  • Compatible Conductor Material : Aluminum, Copper
  • Insulation Material : Polymeric

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 120 - 400
  • Compatible Conductor Diameter Range : 7.6 - 24.6 MM  [.299 - .968 INCH ]
  • Compatible Insulation Diameter Range : 21 - 33 MM  [.82 - 1.29 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 12

Industry Standards


  • Compatible With Approved Standards Products : HD629.1-S2

Operation/Application


  • Dead Break Connection Product Type : Inner Cone
  • Marine-Offshore-Shipbuilding Certified : No

Other


  • Installation Instruction : German, English

Product Availability


  • Product Availability : Americas, Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa

Product Type Features


  • Bushing Type : Size 2
  • Cable Shield Style : Copper Wire
  • Installation Technology : Wedge & Contact Ring
  • Screened : Screened
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number BM8136-000
Product Name Dead Break Connections
Mounting Wedge & Contact Ring
Unlock Full Specs
to access all available technical data

Similar Products