Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric
Configuration Features Number of Cores : 1
Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 50 - 400 Compatible Conductor Diameter Range : 7.6 - 24.6 MM [.299 - .968 INCH ] Compatible Insulation Diameter Range (MM) : 23.5 - 42
Electrical Characteristics Voltage Class (KV) : ≤ 36
Industry Standards Compatible With Approved Standards Products : HD629.1-S2
Operation/Applicatio
n Dead Break Connection Product Type : Inner Cone Marine-Offshore-Ship
building Certified : No
Other Installation Instruction : English, German
Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia, Americas, Europe, Middle East & Africa
Product Type Features Bushing Type : Size 2 Cable Shield Style : Copper Wire Installation Technology : Wedge & Contact Ring Screened : Screened
Body Features
- Compatible Conductor Material : Aluminum, Copper
- Insulation Material : Polymeric
Configuration Features
Dimensions
- Compatible Conductor Cross-Section Range (MMSQ) : 50 - 400
- Compatible Conductor Diameter Range : 7.6 - 24.6 MM [.299 - .968 INCH ]
- Compatible Insulation Diameter Range (MM) : 23.5 - 42
Electrical Characteristics
- Voltage Class (KV) : ≤ 36
Industry Standards
- Compatible With Approved Standards Products : HD629.1-S2
Operation/Application
- Dead Break Connection Product Type : Inner Cone
- Marine-Offshore-Shipbuilding Certified : No
Other
- Installation Instruction : English, German
Product Availability
- Product Availability : Australia, New Zealand & Pacific Islands, Asia, Americas, Europe, Middle East & Africa
Product Type Features
- Bushing Type : Size 2
- Cable Shield Style : Copper Wire
- Installation Technology : Wedge & Contact Ring
- Screened : Screened