TE Connectivity Dead Break Connections BM6619-000

Description
Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 120 - 400 Compatible Conductor Diameter Range : 12 - 24.6 MM  [.472 - .968 INCH ] Compatible Insulation Diameter Range (MM) : 21 - 33 Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : Inner Cone Marine-Offshore-Ship building Certified : No Other Installation Instruction : English, German Product Availability Product Availability : Europe, Middle East & Africa, Americas, Asia, Australia, New Zealand & Pacific Islands Product Type Features Bushing Type : Size 2 Cable Shield Style : Copper Wire Installation Technology : Wedge & Contact Ring Screened : Screened
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 120 - 400 Compatible Conductor Diameter Range : 12 - 24.6 MM  [.472 - .968 INCH ] Compatible Insulation Diameter Range (MM) : 21 - 33 Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : Inner Cone Marine-Offshore-Ship building Certified : No Other Installation Instruction : English, German Product Availability Product Availability : Europe, Middle East & Africa, Americas, Asia, Australia, New Zealand & Pacific Islands Product Type Features Bushing Type : Size 2 Cable Shield Style : Copper Wire Installation Technology : Wedge & Contact Ring Screened : Screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - BM6619-000 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
BM6619-000
Dead Break Connections BM6619-000
Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 120 - 400 Compatible Conductor Diameter Range : 12 - 24.6 MM  [.472 - .968 INCH ] Compatible Insulation Diameter Range (MM) : 21 - 33 Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : Inner Cone Marine-Offshore-Ship building Certified : No Other Installation Instruction : English, German Product Availability Product Availability : Europe, Middle East & Africa, Americas, Asia, Australia, New Zealand & Pacific Islands Product Type Features Bushing Type : Size 2 Cable Shield Style : Copper Wire Installation Technology : Wedge & Contact Ring Screened : Screened

Body Features


  • Compatible Conductor Material : Copper, Aluminum
  • Insulation Material : Polymeric

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 120 - 400
  • Compatible Conductor Diameter Range : 12 - 24.6 MM  [.472 - .968 INCH ]
  • Compatible Insulation Diameter Range (MM) : 21 - 33

Electrical Characteristics


  • Voltage Class (KV) : ≤ 12

Industry Standards


  • Compatible With Approved Standards Products : HD629.1-S2

Operation/Application


  • Dead Break Connection Product Type : Inner Cone
  • Marine-Offshore-Shipbuilding Certified : No

Other


  • Installation Instruction : English, German

Product Availability


  • Product Availability : Europe, Middle East & Africa, Americas, Asia, Australia, New Zealand & Pacific Islands

Product Type Features


  • Bushing Type : Size 2
  • Cable Shield Style : Copper Wire
  • Installation Technology : Wedge & Contact Ring
  • Screened : Screened
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number BM6619-000
Product Name Dead Break Connections
Mounting Wedge & Contact Ring
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 023589-000-ND - DigiKey
Specs
Connector Type Coaxial Connector
Contact Size (AWG) 30 to 32 AWG
View Details
2 suppliers