TE Connectivity Dead Break Connections BM6482-000

Description
Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 150 - 630 Compatible Conductor Diameter Range : 13 - 39.2 MM , 13 - 32.5 MM  [.511 - 1.54 INCH , .511 - 1.27 INCH ] Compatible Insulation Diameter Range : 26 - 42.5 MM  [1 - 1.67 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : Inner Cone Marine-Offshore-Ship building Certified : No Other Installation Instruction : German, English Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas Product Type Features Bushing Type : Size 3 Cable Shield Style : Copper Wire Installation Technology : Wedge & Contact Ring
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 150 - 630 Compatible Conductor Diameter Range : 13 - 39.2 MM , 13 - 32.5 MM  [.511 - 1.54 INCH , .511 - 1.27 INCH ] Compatible Insulation Diameter Range : 26 - 42.5 MM  [1 - 1.67 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : Inner Cone Marine-Offshore-Ship building Certified : No Other Installation Instruction : German, English Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas Product Type Features Bushing Type : Size 3 Cable Shield Style : Copper Wire Installation Technology : Wedge & Contact Ring
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - BM6482-000 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
BM6482-000
Dead Break Connections BM6482-000
Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 150 - 630 Compatible Conductor Diameter Range : 13 - 39.2 MM , 13 - 32.5 MM  [.511 - 1.54 INCH , .511 - 1.27 INCH ] Compatible Insulation Diameter Range : 26 - 42.5 MM  [1 - 1.67 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : Inner Cone Marine-Offshore-Ship building Certified : No Other Installation Instruction : German, English Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas Product Type Features Bushing Type : Size 3 Cable Shield Style : Copper Wire Installation Technology : Wedge & Contact Ring

Body Features


  • Compatible Conductor Material : Copper, Aluminum
  • Insulation Material : Polymeric

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 150 - 630
  • Compatible Conductor Diameter Range : 13 - 39.2 MM , 13 - 32.5 MM  [.511 - 1.54 INCH , .511 - 1.27 INCH ]
  • Compatible Insulation Diameter Range : 26 - 42.5 MM  [1 - 1.67 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 24

Industry Standards


  • Compatible With Approved Standards Products : HD629.1-S2

Operation/Application


  • Dead Break Connection Product Type : Inner Cone
  • Marine-Offshore-Shipbuilding Certified : No

Other


  • Installation Instruction : German, English

Product Availability


  • Product Availability : Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas

Product Type Features


  • Bushing Type : Size 3
  • Cable Shield Style : Copper Wire
  • Installation Technology : Wedge & Contact Ring
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number BM6482-000
Product Name Dead Break Connections
Mounting Wedge & Contact Ring
Unlock Full Specs
to access all available technical data

Similar Products