TE Connectivity Dead Break Connections BM6343-000

Description
Body Features Dead Break Connection Conductor Material : Aluminum/Copper Configuration Features Number of Cores : 3 Dimensions Cross-Section Range (MMSQ) : 300 Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 24 Industry Standards Design Specification : HD629.1-S2 UL Rating : No Operation/Applicatio n Application Type : Inner Cone Emission Free : Yes Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Non-Toxic & Non-Corrosive Emission : Yes Other Installation Instruction : English Product Availability Dead Break Connection Product Availability : EMEA Product Type Features Bushing Type : Size 3 Cable Shield Style : Copper Tape Dead Break Connection Connector Type : Wedge & Contact Ring Dead Break Connection Technology : Separable Connector Insulation : Polymeric Product Family : RPIT Screened : Yes
Request a Quote
Description
Body Features Dead Break Connection Conductor Material : Aluminum/Copper Configuration Features Number of Cores : 3 Dimensions Cross-Section Range (MMSQ) : 300 Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 24 Industry Standards Design Specification : HD629.1-S2 UL Rating : No Operation/Applicatio n Application Type : Inner Cone Emission Free : Yes Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Non-Toxic & Non-Corrosive Emission : Yes Other Installation Instruction : English Product Availability Dead Break Connection Product Availability : EMEA Product Type Features Bushing Type : Size 3 Cable Shield Style : Copper Tape Dead Break Connection Connector Type : Wedge & Contact Ring Dead Break Connection Technology : Separable Connector Insulation : Polymeric Product Family : RPIT Screened : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - BM6343-000 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
BM6343-000
Dead Break Connections BM6343-000
Body Features Dead Break Connection Conductor Material : Aluminum/Copper Configuration Features Number of Cores : 3 Dimensions Cross-Section Range (MMSQ) : 300 Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 24 Industry Standards Design Specification : HD629.1-S2 UL Rating : No Operation/Applicatio n Application Type : Inner Cone Emission Free : Yes Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Non-Toxic & Non-Corrosive Emission : Yes Other Installation Instruction : English Product Availability Dead Break Connection Product Availability : EMEA Product Type Features Bushing Type : Size 3 Cable Shield Style : Copper Tape Dead Break Connection Connector Type : Wedge & Contact Ring Dead Break Connection Technology : Separable Connector Insulation : Polymeric Product Family : RPIT Screened : Yes

Body Features


  • Dead Break Connection Conductor Material : Aluminum/Copper

Configuration Features


  • Number of Cores : 3

Dimensions


  • Cross-Section Range (MMSQ) : 300

Electrical Characteristics


  • Dead Break Connection Voltage Class (KV) : ≤ 24

Industry Standards


  • Design Specification : HD629.1-S2
  • UL Rating : No

Operation/Application


  • Application Type : Inner Cone
  • Emission Free : Yes
  • Free of Lead, Cadmium, Heavy Metals : Yes
  • Halogen Free : Yes
  • Non-Toxic & Non-Corrosive Emission : Yes

Other


  • Installation Instruction : English

Product Availability


  • Dead Break Connection Product Availability : EMEA

Product Type Features


  • Bushing Type : Size 3
  • Cable Shield Style : Copper Tape
  • Dead Break Connection Connector Type : Wedge & Contact Ring
  • Dead Break Connection Technology : Separable Connector
  • Insulation : Polymeric
  • Product Family : RPIT
  • Screened : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number BM6343-000
Product Name Dead Break Connections
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - 1508-006-0055-20-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG
View Details