TE Connectivity Dead Break Connections BM3134-000

Description
Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 50 - 630 Compatible Conductor Diameter Range : 7 - 32 MM , 7.6 - 39.2 MM  [.275 - 1.25 INCH , .299 - 1.54 INCH ] Compatible Insulation Diameter Range : 23 - 50 MM  [.9 - 1.96 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36, ≤ 42 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : Inner Cone Marine-Offshore-Ship building Certified : No Other Installation Instruction : English Product Availability Product Availability : Australia, New Zealand & Pacific Islands Product Type Features Bushing Type : Size 3 Cable Shield Style : Copper Wire Installation Technology : Wedge & Contact Ring Screened : Screened
Request a Quote
Description
Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 50 - 630 Compatible Conductor Diameter Range : 7 - 32 MM , 7.6 - 39.2 MM  [.275 - 1.25 INCH , .299 - 1.54 INCH ] Compatible Insulation Diameter Range : 23 - 50 MM  [.9 - 1.96 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36, ≤ 42 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : Inner Cone Marine-Offshore-Ship building Certified : No Other Installation Instruction : English Product Availability Product Availability : Australia, New Zealand & Pacific Islands Product Type Features Bushing Type : Size 3 Cable Shield Style : Copper Wire Installation Technology : Wedge & Contact Ring Screened : Screened
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - BM3134-000 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
BM3134-000
Dead Break Connections BM3134-000
Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 50 - 630 Compatible Conductor Diameter Range : 7 - 32 MM , 7.6 - 39.2 MM  [.275 - 1.25 INCH , .299 - 1.54 INCH ] Compatible Insulation Diameter Range : 23 - 50 MM  [.9 - 1.96 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36, ≤ 42 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : Inner Cone Marine-Offshore-Ship building Certified : No Other Installation Instruction : English Product Availability Product Availability : Australia, New Zealand & Pacific Islands Product Type Features Bushing Type : Size 3 Cable Shield Style : Copper Wire Installation Technology : Wedge & Contact Ring Screened : Screened

Body Features


  • Compatible Conductor Material : Aluminum, Copper
  • Insulation Material : Polymeric

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 50 - 630
  • Compatible Conductor Diameter Range : 7 - 32 MM , 7.6 - 39.2 MM  [.275 - 1.25 INCH , .299 - 1.54 INCH ]
  • Compatible Insulation Diameter Range : 23 - 50 MM  [.9 - 1.96 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 36, ≤ 42

Industry Standards


  • Compatible With Approved Standards Products : HD629.1-S2

Operation/Application


  • Dead Break Connection Product Type : Inner Cone
  • Marine-Offshore-Shipbuilding Certified : No

Other


  • Installation Instruction : English

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands

Product Type Features


  • Bushing Type : Size 3
  • Cable Shield Style : Copper Wire
  • Installation Technology : Wedge & Contact Ring
  • Screened : Screened
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number BM3134-000
Product Name Dead Break Connections
Mounting Wedge & Contact Ring
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 006-0912-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details