Body Features Compatible Conductor Material : Copper Primary Product Material : Copper
Contact Features Crimp Type : F-Crimp
Electrical Characteristics Voltage Class (KV) : .6
Industry Standards Compatible With Agency/Standards Products : UL, CSA
Operation/Applicatio
n Power Component Application Type : Outdoor, Indoor
Product Availability Product Availability : Americas
Product Type Features Installation Technology : IPC
Body Features
- Compatible Conductor Material : Copper
- Primary Product Material : Copper
Contact Features
Electrical Characteristics
Industry Standards
- Compatible With Agency/Standards Products : UL, CSA
Operation/Application
- Power Component Application Type : Outdoor, Indoor
Product Availability
- Product Availability : Americas
Product Type Features
- Installation Technology : IPC