TE Connectivity Compression Connectors BM3036-000

Description
Contact Features Crimp Type : F-Crimp Dimensions Compression Connector Conductor Size (AWG) : 4 Conductor Cross-Section (MMSQ) : .82 - 5.26 Electrical Characteristics Compression Connector Voltage Class (KV) : .6 Industry Standards CSA Certified : Yes UL Listed : Yes Operation/Applicatio n Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : AMERICAS Product Type Features Compression Connector Technology : Crimp Type : Terminal Lug
Request a Quote
Description
Contact Features Crimp Type : F-Crimp Dimensions Compression Connector Conductor Size (AWG) : 4 Conductor Cross-Section (MMSQ) : .82 - 5.26 Electrical Characteristics Compression Connector Voltage Class (KV) : .6 Industry Standards CSA Certified : Yes UL Listed : Yes Operation/Applicatio n Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : AMERICAS Product Type Features Compression Connector Technology : Crimp Type : Terminal Lug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - BM3036-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
BM3036-000
Compression Connectors BM3036-000
Contact Features Crimp Type : F-Crimp Dimensions Compression Connector Conductor Size (AWG) : 4 Conductor Cross-Section (MMSQ) : .82 - 5.26 Electrical Characteristics Compression Connector Voltage Class (KV) : .6 Industry Standards CSA Certified : Yes UL Listed : Yes Operation/Applicatio n Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : AMERICAS Product Type Features Compression Connector Technology : Crimp Type : Terminal Lug

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Compression Connector Conductor Size (AWG) : 4
  • Conductor Cross-Section (MMSQ) : .82 - 5.26

Electrical Characteristics


  • Compression Connector Voltage Class (KV) : .6

Industry Standards


  • CSA Certified : Yes
  • UL Listed : Yes

Operation/Application


  • Indoor Use : Yes
  • Outdoor Use : Yes

Product Availability


  • Compression Connector Product Availability : AMERICAS

Product Type Features


  • Compression Connector Technology : Crimp
  • Type : Terminal Lug
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number BM3036-000
Product Name Compression Connectors
Unlock Full Specs
to access all available technical data

Similar Products