TE Connectivity Compression Connectors BM3033-000

Description
Body Features Compatible Conductor Material : Copper Primary Product Material : Copper Contact Features Crimp Type : F-Crimp Electrical Characteristics Voltage Class (KV) : .6 Industry Standards Compatible With Agency/Standards Products : UL, CSA Operation/Applicatio n Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Americas Product Type Features Installation Technology : Crimp
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Primary Product Material : Copper Contact Features Crimp Type : F-Crimp Electrical Characteristics Voltage Class (KV) : .6 Industry Standards Compatible With Agency/Standards Products : UL, CSA Operation/Applicatio n Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Americas Product Type Features Installation Technology : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - BM3033-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
BM3033-000
Compression Connectors BM3033-000
Body Features Compatible Conductor Material : Copper Primary Product Material : Copper Contact Features Crimp Type : F-Crimp Electrical Characteristics Voltage Class (KV) : .6 Industry Standards Compatible With Agency/Standards Products : UL, CSA Operation/Applicatio n Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Americas Product Type Features Installation Technology : Crimp

Body Features


  • Compatible Conductor Material : Copper
  • Primary Product Material : Copper

Contact Features


  • Crimp Type : F-Crimp

Electrical Characteristics


  • Voltage Class (KV) : .6

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA

Operation/Application


  • Power Component Application Type : Indoor, Outdoor

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Crimp
Buy Now Datasheet
Cpgi-406-1-2-3-24 Te Connectivity - 13AJ4381 - Newark, An Avnet Company
Chicago, IL, United States
Cpgi-406-1-2-3-24 Te Connectivity
13AJ4381
Cpgi-406-1-2-3-24 Te Connectivity 13AJ4381
CPGI-406-1-2-3-24

CPGI-406-1-2-3-24

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BM3033-000 13AJ4381
Product Name Compression Connectors Cpgi-406-1-2-3-24 Te Connectivity
Mounting Crimp
Unlock Full Specs
to access all available technical data

Similar Products