Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Copper Conductor Type : Stranded
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Diameter : 16.5 MM , 21.2 MM [.65 INCH , .83 INCH ] Barrel Length : 117 MM [4.606 INCH ] Conductor Cross-Section (MMSQ) : 240, 125
Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 1, ≤ 35
Industry Standards Standards : AS 1125-174
Operation/Applicatio
n Application Type : Power Distribution Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes
Product Availability Compression Connector Product Availability : Australia, New Zealand & Pacific Islands, Asia
Product Type Features Compression Connector Material : Copper Compression Connector Technology : Compression Type : Reducing Link Underground Network Component Type : Reduction Sleeve
Body Features
- Barrel Type : Standard
- Compact Format : No
- Compression Connector Conductor Material : Copper
- Conductor Type : Stranded
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Diameter : 16.5 MM , 21.2 MM [.65 INCH , .83 INCH ]
- Barrel Length : 117 MM [4.606 INCH ]
- Conductor Cross-Section (MMSQ) : 240, 125
Electrical Characteristics
- Compression Connector Voltage Class (KV) : ≤ 1, ≤ 35
Industry Standards
Operation/Application
- Application Type : Power Distribution
- Energized Installation : No
- Free of Lead, Cadmium, Heavy Metals : Yes
- Indoor Use : Yes
- Outdoor Use : Yes
Product Availability
- Compression Connector Product Availability : Australia, New Zealand & Pacific Islands, Asia
Product Type Features
- Compression Connector Material : Copper
- Compression Connector Technology : Compression
- Type : Reducing Link
- Underground Network Component Type : Reduction Sleeve