TE Connectivity Loadbreak Connections BM2053-000

Description
Body Features Compatible Conductor Material : Copper, Aluminium Insulation Material : Polymeric Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 33.6 - 42.4 Compatible Conductor Diameter Range : 18.3 - 22.4 MM  [.72 - .88 INCH ] Compatible Conductor Range (AWGKC) : 2 - 1 Compatible Insulation Diameter Range : 18.3 - 22.4 MM  [.72 - .88 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 25 Operation/Applicatio n Load Break Connection Product Type : Loadbreak Elbow Product Availability Product Availability : Americas Product Type Features Bushing Type : 200A Installation Technology : Cold Applied Power Systems Connector Type : Compression
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper, Aluminium Insulation Material : Polymeric Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 33.6 - 42.4 Compatible Conductor Diameter Range : 18.3 - 22.4 MM  [.72 - .88 INCH ] Compatible Conductor Range (AWGKC) : 2 - 1 Compatible Insulation Diameter Range : 18.3 - 22.4 MM  [.72 - .88 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 25 Operation/Applicatio n Load Break Connection Product Type : Loadbreak Elbow Product Availability Product Availability : Americas Product Type Features Bushing Type : 200A Installation Technology : Cold Applied Power Systems Connector Type : Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadbreak Connections - BM2053-000 - TE Connectivity
Berwyn, PA, United States
Loadbreak Connections
BM2053-000
Loadbreak Connections BM2053-000
Body Features Compatible Conductor Material : Copper, Aluminium Insulation Material : Polymeric Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 33.6 - 42.4 Compatible Conductor Diameter Range : 18.3 - 22.4 MM  [.72 - .88 INCH ] Compatible Conductor Range (AWGKC) : 2 - 1 Compatible Insulation Diameter Range : 18.3 - 22.4 MM  [.72 - .88 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 25 Operation/Applicatio n Load Break Connection Product Type : Loadbreak Elbow Product Availability Product Availability : Americas Product Type Features Bushing Type : 200A Installation Technology : Cold Applied Power Systems Connector Type : Compression

Body Features


  • Compatible Conductor Material : Copper, Aluminium
  • Insulation Material : Polymeric

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 33.6 - 42.4
  • Compatible Conductor Diameter Range : 18.3 - 22.4 MM  [.72 - .88 INCH ]
  • Compatible Conductor Range (AWGKC) : 2 - 1
  • Compatible Insulation Diameter Range : 18.3 - 22.4 MM  [.72 - .88 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 25

Operation/Application


  • Load Break Connection Product Type : Loadbreak Elbow

Product Availability


  • Product Availability : Americas

Product Type Features


  • Bushing Type : 200A
  • Installation Technology : Cold Applied
  • Power Systems Connector Type : Compression
Buy Now Datasheet
Elb-25-210B1 Energydivision - Te Connectivity - 45AJ0939 - Newark, An Avnet Company
Chicago, IL, United States
Elb-25-210B1 Energydivision - Te Connectivity
45AJ0939
Elb-25-210B1 Energydivision - Te Connectivity 45AJ0939
ELB-25-210B1

ELB-25-210B1

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BM2053-000 45AJ0939
Product Name Loadbreak Connections Elb-25-210B1 Energydivision - Te Connectivity
Mounting Cold Applied
Unlock Full Specs
to access all available technical data

Similar Products