Body Features Compatible Conductor Material : Aluminum Clad Steel Conductor Type : Stranded Primary Product Material : Aluminum Alloy
Electrical Characteristics Voltage Class (KV) : ≤ 35
Operation/Applicatio
n Mechanical Connector Product Type : Hardware
Other Conductor Gauge Type : SC/GZ
Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia, China
Product Type Features Installation Technology : WrapTEr Helicals
Body Features
- Compatible Conductor Material : Aluminum Clad Steel
- Conductor Type : Stranded
- Primary Product Material : Aluminum Alloy
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Operation/Application
- Mechanical Connector Product Type : Hardware
Other
- Conductor Gauge Type : SC/GZ
Product Availability
- Product Availability : Australia, New Zealand & Pacific Islands, Asia, China
Product Type Features
- Installation Technology : WrapTEr Helicals