TE Connectivity Mechanical Connectors BM1655-000

Description
Body Features Compatible Conductor Material : Steel Conductor Type : Stranded Primary Product Material : Steel Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Mechanical Connector Product Type : Hardware Other Conductor Gauge Type : ACSR Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia, China Product Type Features Installation Technology : WrapTEr Helicals
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Steel Conductor Type : Stranded Primary Product Material : Steel Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Mechanical Connector Product Type : Hardware Other Conductor Gauge Type : ACSR Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia, China Product Type Features Installation Technology : WrapTEr Helicals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - BM1655-000 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
BM1655-000
Mechanical Connectors BM1655-000
Body Features Compatible Conductor Material : Steel Conductor Type : Stranded Primary Product Material : Steel Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Mechanical Connector Product Type : Hardware Other Conductor Gauge Type : ACSR Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia, China Product Type Features Installation Technology : WrapTEr Helicals

Body Features


  • Compatible Conductor Material : Steel
  • Conductor Type : Stranded
  • Primary Product Material : Steel

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Operation/Application


  • Mechanical Connector Product Type : Hardware

Other


  • Conductor Gauge Type : ACSR

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Asia, China

Product Type Features


  • Installation Technology : WrapTEr Helicals
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number BM1655-000
Product Name Mechanical Connectors
Mounting WrapTEr Helicals
Unlock Full Specs
to access all available technical data

Similar Products