TE Connectivity Mechanical Connectors BM1643-000

Description
Body Features Compatible Conductor Material : Copper Conductor Type : Stranded Primary Product Material : Copper Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Mechanical Connector Product Type : Hardware Other Conductor Gauge Type : AAC/AAAC Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, China Product Type Features Installation Technology : WrapTEr Helicals
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Conductor Type : Stranded Primary Product Material : Copper Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Mechanical Connector Product Type : Hardware Other Conductor Gauge Type : AAC/AAAC Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, China Product Type Features Installation Technology : WrapTEr Helicals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - BM1643-000 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
BM1643-000
Mechanical Connectors BM1643-000
Body Features Compatible Conductor Material : Copper Conductor Type : Stranded Primary Product Material : Copper Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Mechanical Connector Product Type : Hardware Other Conductor Gauge Type : AAC/AAAC Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, China Product Type Features Installation Technology : WrapTEr Helicals

Body Features


  • Compatible Conductor Material : Copper
  • Conductor Type : Stranded
  • Primary Product Material : Copper

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Operation/Application


  • Mechanical Connector Product Type : Hardware

Other


  • Conductor Gauge Type : AAC/AAAC

Product Availability


  • Product Availability : Asia, Australia, New Zealand & Pacific Islands, China

Product Type Features


  • Installation Technology : WrapTEr Helicals
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number BM1643-000
Product Name Mechanical Connectors
Mounting WrapTEr Helicals
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details