Body Features Conductor Type : Stranded Mechanical Connector Conductor Material : Aluminum
Dimensions Conductor Range (AWGKC) : 37/3.75
Electrical Characteristics Mechanical Connector Voltage Class (KV) : ≤ 35
Operation/Applicatio
n Application Type : Overhead Distribution Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : No Outdoor Use : Yes
Other Conductor Gauge Type : AAC/AAAC
Product Availability Mechanical Connector Product Availability : Asia, China, Australia, New Zealand & Pacific Islands
Product Type Features Mechanical Connector Material : Aluminum Alloy Mechanical Connector Technology : WrapTEr Helicals
Body Features
- Conductor Type : Stranded
- Mechanical Connector Conductor Material : Aluminum
Dimensions
- Conductor Range (AWGKC) : 37/3.75
Electrical Characteristics
- Mechanical Connector Voltage Class (KV) : ≤ 35
Operation/Application
- Application Type : Overhead Distribution
- Free of Lead, Cadmium, Heavy Metals : Yes
- Indoor Use : No
- Outdoor Use : Yes
Other
- Conductor Gauge Type : AAC/AAAC
Product Availability
- Mechanical Connector Product Availability : Asia, China, Australia, New Zealand & Pacific Islands
Product Type Features
- Mechanical Connector Material : Aluminum Alloy
- Mechanical Connector Technology : WrapTEr Helicals