TE Connectivity Dead Break Connections BM1422-000

Description
Body Features Dead Break Connection Conductor Material : Aluminum, Copper Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 50 - 630 Dead Break Connection Conductor Diameter (MM) : 7 - 32 Dead Break Connection Insulation Diameter (MM) : 23 - 50 Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 36, ≤ 42 Industry Standards Design Specification : HD629.1-S2 Operation/Applicatio n Application Type : Inner Cone Emission Free : Yes Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Marine-Offshore-Ship building Certified : No Non-Toxic & Non-Corrosive Emission : Yes Other Installation Instruction : English Product Availability Dead Break Connection Product Availability : Australia, New Zealand & Pacific Islands Product Type Features Bushing Type : Size 3 Cable Shield Style : Copper Wire Dead Break Connection Connector Type : Wedge & Contact Ring Dead Break Connection Technology : Separable Connector Insulation : Polymeric Product Family : RPIT Screened : Screened
Request a Quote
Description
Body Features Dead Break Connection Conductor Material : Aluminum, Copper Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 50 - 630 Dead Break Connection Conductor Diameter (MM) : 7 - 32 Dead Break Connection Insulation Diameter (MM) : 23 - 50 Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 36, ≤ 42 Industry Standards Design Specification : HD629.1-S2 Operation/Applicatio n Application Type : Inner Cone Emission Free : Yes Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Marine-Offshore-Ship building Certified : No Non-Toxic & Non-Corrosive Emission : Yes Other Installation Instruction : English Product Availability Dead Break Connection Product Availability : Australia, New Zealand & Pacific Islands Product Type Features Bushing Type : Size 3 Cable Shield Style : Copper Wire Dead Break Connection Connector Type : Wedge & Contact Ring Dead Break Connection Technology : Separable Connector Insulation : Polymeric Product Family : RPIT Screened : Screened
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - BM1422-000 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
BM1422-000
Dead Break Connections BM1422-000
Body Features Dead Break Connection Conductor Material : Aluminum, Copper Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 50 - 630 Dead Break Connection Conductor Diameter (MM) : 7 - 32 Dead Break Connection Insulation Diameter (MM) : 23 - 50 Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 36, ≤ 42 Industry Standards Design Specification : HD629.1-S2 Operation/Applicatio n Application Type : Inner Cone Emission Free : Yes Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Marine-Offshore-Ship building Certified : No Non-Toxic & Non-Corrosive Emission : Yes Other Installation Instruction : English Product Availability Dead Break Connection Product Availability : Australia, New Zealand & Pacific Islands Product Type Features Bushing Type : Size 3 Cable Shield Style : Copper Wire Dead Break Connection Connector Type : Wedge & Contact Ring Dead Break Connection Technology : Separable Connector Insulation : Polymeric Product Family : RPIT Screened : Screened

Body Features


  • Dead Break Connection Conductor Material : Aluminum, Copper

Configuration Features


  • Number of Cores : 1

Dimensions


  • Cross-Section Range (MMSQ) : 50 - 630
  • Dead Break Connection Conductor Diameter (MM) : 7 - 32
  • Dead Break Connection Insulation Diameter (MM) : 23 - 50

Electrical Characteristics


  • Dead Break Connection Voltage Class (KV) : ≤ 36, ≤ 42

Industry Standards


  • Design Specification : HD629.1-S2

Operation/Application


  • Application Type : Inner Cone
  • Emission Free : Yes
  • Free of Lead, Cadmium, Heavy Metals : Yes
  • Halogen Free : Yes
  • Marine-Offshore-Shipbuilding Certified : No
  • Non-Toxic & Non-Corrosive Emission : Yes

Other


  • Installation Instruction : English

Product Availability


  • Dead Break Connection Product Availability : Australia, New Zealand & Pacific Islands

Product Type Features


  • Bushing Type : Size 3
  • Cable Shield Style : Copper Wire
  • Dead Break Connection Connector Type : Wedge & Contact Ring
  • Dead Break Connection Technology : Separable Connector
  • Insulation : Polymeric
  • Product Family : RPIT
  • Screened : Screened
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number BM1422-000
Product Name Dead Break Connections
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0055-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
3 suppliers