TE Connectivity Loadbreak Connections BM1381-000

Description
Body Features Compatible Conductor Material : Aluminium, Copper Insulation Material : Polymeric Dimensions Compatible Conductor Diameter Range : 21.1 - 26.9 MM  [.83 - 1.05 INCH ] Compatible Insulation Diameter Range : 21.1 - 26.9 MM  [.83 - 1 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 15 Operation/Applicatio n Load Break Connection Product Type : Loadbreak Elbow Product Availability Product Availability : Americas Product Type Features Bushing Type : 200A Installation Technology : Cold Applied Power Systems Connector Type : Compression
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminium, Copper Insulation Material : Polymeric Dimensions Compatible Conductor Diameter Range : 21.1 - 26.9 MM  [.83 - 1.05 INCH ] Compatible Insulation Diameter Range : 21.1 - 26.9 MM  [.83 - 1 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 15 Operation/Applicatio n Load Break Connection Product Type : Loadbreak Elbow Product Availability Product Availability : Americas Product Type Features Bushing Type : 200A Installation Technology : Cold Applied Power Systems Connector Type : Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadbreak Connections - BM1381-000 - TE Connectivity
Berwyn, PA, United States
Loadbreak Connections
BM1381-000
Loadbreak Connections BM1381-000
Body Features Compatible Conductor Material : Aluminium, Copper Insulation Material : Polymeric Dimensions Compatible Conductor Diameter Range : 21.1 - 26.9 MM  [.83 - 1.05 INCH ] Compatible Insulation Diameter Range : 21.1 - 26.9 MM  [.83 - 1 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 15 Operation/Applicatio n Load Break Connection Product Type : Loadbreak Elbow Product Availability Product Availability : Americas Product Type Features Bushing Type : 200A Installation Technology : Cold Applied Power Systems Connector Type : Compression

Body Features


  • Compatible Conductor Material : Aluminium, Copper
  • Insulation Material : Polymeric

Dimensions


  • Compatible Conductor Diameter Range : 21.1 - 26.9 MM  [.83 - 1.05 INCH ]
  • Compatible Insulation Diameter Range : 21.1 - 26.9 MM  [.83 - 1 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 15

Operation/Application


  • Load Break Connection Product Type : Loadbreak Elbow

Product Availability


  • Product Availability : Americas

Product Type Features


  • Bushing Type : 200A
  • Installation Technology : Cold Applied
  • Power Systems Connector Type : Compression
Buy Now Datasheet
Elb-15-200C40 Energydivision - Te Connectivity - 45AJ0938 - Newark, An Avnet Company
Chicago, IL, United States
Elb-15-200C40 Energydivision - Te Connectivity
45AJ0938
Elb-15-200C40 Energydivision - Te Connectivity 45AJ0938
ELB-15-200C40

ELB-15-200C40

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BM1381-000 45AJ0938
Product Name Loadbreak Connections Elb-15-200C40 Energydivision - Te Connectivity
Mounting Cold Applied
Unlock Full Specs
to access all available technical data

Similar Products