Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Copper, Aluminum Conductor Type : Stranded
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Diameter : 26.5 MM [1.043 INCH ] Barrel Length : 70 MM [2.756 INCH ] Compression Connector Conductor Size (KCMIL) : 800 Conductor Cross-Section (MMSQ) : 400 Lug Length : 65 MM [2.559 INCH ]
Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 35, ≤ 1
Operation/Applicatio
n Application Type : Power Distribution Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes
Product Availability Compression Connector Product Availability : Asia, Australia, New Zealand & Pacific Islands
Product Type Features Compression Connector Material : Copper, Aluminum Compression Connector Technology : Compression Underground Network Component Type : Stalk Lug
Body Features
- Barrel Type : Standard
- Compact Format : No
- Compression Connector Conductor Material : Copper, Aluminum
- Conductor Type : Stranded
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Diameter : 26.5 MM [1.043 INCH ]
- Barrel Length : 70 MM [2.756 INCH ]
- Compression Connector Conductor Size (KCMIL) : 800
- Conductor Cross-Section (MMSQ) : 400
- Lug Length : 65 MM [2.559 INCH ]
Electrical Characteristics
- Compression Connector Voltage Class (KV) : ≤ 35, ≤ 1
Operation/Application
- Application Type : Power Distribution
- Energized Installation : No
- Free of Lead, Cadmium, Heavy Metals : Yes
- Indoor Use : Yes
- Outdoor Use : Yes
Product Availability
- Compression Connector Product Availability : Asia, Australia, New Zealand & Pacific Islands
Product Type Features
- Compression Connector Material : Copper, Aluminum
- Compression Connector Technology : Compression
- Underground Network Component Type : Stalk Lug