TE Connectivity Circular Conn, Rcpt, 9Pos, Cable; Product Range Intercontec - Te Connectivity BKUA908NN0087155A000

Description
CIRCULAR CONN, RCPT, 9POS, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Quick Release RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 9POS, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Quick Release RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 9Pos, Cable; Product Range Intercontec - Te Connectivity - 35AJ1890 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 9Pos, Cable; Product Range Intercontec - Te Connectivity
35AJ1890
Circular Conn, Rcpt, 9Pos, Cable; Product Range Intercontec - Te Connectivity 35AJ1890
CIRCULAR CONN, RCPT, 9POS, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Quick Release RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 9POS, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Quick Release RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35AJ1890
Product Name Circular Conn, Rcpt, 9Pos, Cable; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
Eclipta™ - ECL Series: Featuring Edge Card Technology -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; PC Card Connector
View Details