TE Connectivity Circular Connector Housings BKUA908NN0085159A000

Description
917 EXTENSION, SPEEDTEC-READY
Request a Quote Datasheet
Description
917 EXTENSION, SPEEDTEC-READY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 2452-BKUA908NN0085159A000-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
2452-BKUA908NN0085159A000-ND
Circular Connector Housings 2452-BKUA908NN0085159A000-ND
917 EXTENSION, SPEEDTEC-READY

917 EXTENSION, SPEEDTEC-READY

Buy Now Datasheet
Circular Connector, Rcpt, 9Pos; Product Range Intercontec - Te Connectivity - 73AH9748 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 9Pos; Product Range Intercontec - Te Connectivity
73AH9748
Circular Connector, Rcpt, 9Pos; Product Range Intercontec - Te Connectivity 73AH9748
CIRCULAR CONNECTOR, RCPT, 9POS; Product Range:SpeedTec 917 Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 9POS; Product Range:SpeedTec 917 Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2452-BKUA908NN0085159A000-ND 73AH9748
Product Name Circular Connector Housings Circular Connector, Rcpt, 9Pos; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
SCX Coax: RF Applications from DC to 20 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector
View Details