TE Connectivity Circular Conn, Rcpt, 8Pos, Cable; Product Range Intercontec - Te Connectivity BKUA199NN00550200000

Description
CIRCULAR CONN, RCPT, 8POS, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Quick Release RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 8POS, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Quick Release RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 8Pos, Cable; Product Range Intercontec - Te Connectivity - 31AJ4112 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 8Pos, Cable; Product Range Intercontec - Te Connectivity
31AJ4112
Circular Conn, Rcpt, 8Pos, Cable; Product Range Intercontec - Te Connectivity 31AJ4112
CIRCULAR CONN, RCPT, 8POS, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Quick Release RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 8POS, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Quick Release RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31AJ4112
Product Name Circular Conn, Rcpt, 8Pos, Cable; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCA-FHB-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Termination Solder, PCB
View Details
4 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details