CIRCULAR CONN, RCPT, 9POS, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Quick Release RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 31AJ4102 |
| Product Name | Circular Conn, Rcpt, 9Pos, Cable; Product Range Intercontec - Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors |