TE Connectivity Circular Power Connectors BKA441N0009100B000

Description
Body Features Product Weight (G) : 20 Configuration Features Number of Positions : 8 Number of Power Positions : 4 Number of Signal Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Protection : With Contact Type : Pin Dimensions Accepts Insulation Diameter Range (MM) : 1.8 - 2.2 Assembly Length : 39.6 MM  [1.56 INCH ] Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Body Orientation : Straight Housing Color : Gray Housing Material : Zinc Alloy Industry Standards Agency/Standard : VDE CSA Rating : Not Certified UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Screw & Hole Thread Size : M12x1 Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Power Connectors Comment : See datasheet for additional product information Packaging Features Packaging Method : Carton Product Type Features Assembly Requirement : Unassembled Kit Circular Connector Shell Type : Metal-Shell Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal Type : O-Ring Sealable : Yes Termination Features Termination Method to Wire & Cable : Pre-Terminated to Cable Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-40 - 239 DEGF ]
Request a Quote
Description
Body Features Product Weight (G) : 20 Configuration Features Number of Positions : 8 Number of Power Positions : 4 Number of Signal Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Protection : With Contact Type : Pin Dimensions Accepts Insulation Diameter Range (MM) : 1.8 - 2.2 Assembly Length : 39.6 MM  [1.56 INCH ] Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Body Orientation : Straight Housing Color : Gray Housing Material : Zinc Alloy Industry Standards Agency/Standard : VDE CSA Rating : Not Certified UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Screw & Hole Thread Size : M12x1 Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Power Connectors Comment : See datasheet for additional product information Packaging Features Packaging Method : Carton Product Type Features Assembly Requirement : Unassembled Kit Circular Connector Shell Type : Metal-Shell Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal Type : O-Ring Sealable : Yes Termination Features Termination Method to Wire & Cable : Pre-Terminated to Cable Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-40 - 239 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - BKA441N0009100B000 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
BKA441N0009100B000
Circular Power Connectors BKA441N0009100B000
Body Features Product Weight (G) : 20 Configuration Features Number of Positions : 8 Number of Power Positions : 4 Number of Signal Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Protection : With Contact Type : Pin Dimensions Accepts Insulation Diameter Range (MM) : 1.8 - 2.2 Assembly Length : 39.6 MM  [1.56 INCH ] Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Body Orientation : Straight Housing Color : Gray Housing Material : Zinc Alloy Industry Standards Agency/Standard : VDE CSA Rating : Not Certified UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Screw & Hole Thread Size : M12x1 Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Power Connectors Comment : See datasheet for additional product information Packaging Features Packaging Method : Carton Product Type Features Assembly Requirement : Unassembled Kit Circular Connector Shell Type : Metal-Shell Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal Type : O-Ring Sealable : Yes Termination Features Termination Method to Wire & Cable : Pre-Terminated to Cable Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-40 - 239 DEGF ]

Body Features


  • Product Weight (G) : 20

Configuration Features


  • Number of Positions : 8
  • Number of Power Positions : 4
  • Number of Signal Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 8
  • Contact Protection : With
  • Contact Type : Pin

Dimensions


  • Accepts Insulation Diameter Range (MM) : 1.8 - 2.2
  • Assembly Length : 39.6 MM  [1.56 INCH ]
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Body Orientation : Straight
  • Housing Color : Gray
  • Housing Material : Zinc Alloy

Industry Standards


  • Agency/Standard : VDE
  • CSA Rating : Not Certified
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded Coupling
  • Screw & Hole Thread Size : M12x1

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Other


  • Power Connectors Comment : See datasheet for additional product information

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Assembly Requirement : Unassembled Kit
  • Circular Connector Shell Type : Metal-Shell
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Seal Type : O-Ring
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Pre-Terminated to Cable

Usage Conditions


  • Operating Temperature Range : -20 - 130 DEGC  [-40 - 239 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number BKA441N0009100B000
Product Name Circular Power Connectors
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2512498-3 - TE Connectivity
Specs
Applications Residential
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 10EAS1-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Solar Connectors - 1-2468408-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details