TE Connectivity Circular Power Connectors BKA201M09580200000

Description
Configuration Features Number of Positions : 9 Number of Power Positions : 4 Number of Signal Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 30, 7 Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 630, 250 Operating Voltage (VDC) : 630, 250 Housing Features Circular Connector Shell Size : 23 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Circular Connector Shell Type : Metal-Shell Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 9 Number of Power Positions : 4 Number of Signal Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 30, 7 Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 630, 250 Operating Voltage (VDC) : 630, 250 Housing Features Circular Connector Shell Size : 23 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Circular Connector Shell Type : Metal-Shell Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - BKA201M09580200000 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
BKA201M09580200000
Circular Power Connectors BKA201M09580200000
Configuration Features Number of Positions : 9 Number of Power Positions : 4 Number of Signal Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 30, 7 Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 630, 250 Operating Voltage (VDC) : 630, 250 Housing Features Circular Connector Shell Size : 23 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Circular Connector Shell Type : Metal-Shell Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]

Configuration Features


  • Number of Positions : 9
  • Number of Power Positions : 4
  • Number of Signal Positions : 5

Contact Features


  • Contact Current Rating (Max) (AMP) : 30, 7
  • Contact Type : Pin

Electrical Characteristics


  • Operating Voltage (VAC) : 630, 250
  • Operating Voltage (VDC) : 630, 250

Housing Features


  • Circular Connector Shell Size : 23

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Product Type Features


  • Circular Connector Shell Type : Metal-Shell
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number BKA201M09580200000
Product Name Circular Power Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-172159-5 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Rectangular Power Connectors - 1-2332673-0 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Voltage Rating 300 volts
View Details
Power Cable End Caps - 091528N002 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details