TE Connectivity Circular Conn, R/a Rcpt, 6Pos, Panel; Product Range Intercontec - Te Connectivity BEWC106NN00000220000

Description
CIRCULAR CONN, R/A RCPT, 6POS, PANEL; Product Range:-; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, R/A RCPT, 6POS, PANEL; Product Range:-; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, R/a Rcpt, 6Pos, Panel; Product Range Intercontec - Te Connectivity - 35AJ1887 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, R/a Rcpt, 6Pos, Panel; Product Range Intercontec - Te Connectivity
35AJ1887
Circular Conn, R/a Rcpt, 6Pos, Panel; Product Range Intercontec - Te Connectivity 35AJ1887
CIRCULAR CONN, R/A RCPT, 6POS, PANEL; Product Range:-; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, R/A RCPT, 6POS, PANEL; Product Range:-; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35AJ1887
Product Name Circular Conn, R/a Rcpt, 6Pos, Panel; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products